Keysight Technologies,Inc. Cal Power Supply, Prog, 3A, 50V, 100W; Power Supply Output Type Keysight Technologies N6762A CAL

Description
CAL POWER SUPPLY, PROG, 3A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 3A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 3A, 50V, 100W; Power Supply Output Type Keysight Technologies - 12AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 3A, 50V, 100W; Power Supply Output Type Keysight Technologies
12AC5951
Cal Power Supply, Prog, 3A, 50V, 100W; Power Supply Output Type Keysight Technologies 12AC5951
CAL POWER SUPPLY, PROG, 3A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 3A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5951
Product Name Cal Power Supply, Prog, 3A, 50V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp300-70pfl-sk-19342 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
DC Output Power 300 watts
View Details
Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details