Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 3A/50V/100W; Power Supply Output Type Keysight Technologies N6762A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 3A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 3A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 3A/50V/100W; Power Supply Output Type Keysight Technologies - 12AC5953 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 3A/50V/100W; Power Supply Output Type Keysight Technologies
12AC5953
Power Supply Cal W/du, Prog, 3A/50V/100W; Power Supply Output Type Keysight Technologies 12AC5953
POWER SUPPLY CAL W/DU, PROG, 3A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 3A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5953
Product Name Power Supply Cal W/du, Prog, 3A/50V/100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC AC Wall Power Adapters - WAU090-1200-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details