Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 3A/50V, 100W; Power Supply Output Type Keysight Technologies N6762A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 3A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 3A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 3A/50V, 100W; Power Supply Output Type Keysight Technologies - 12AC5952 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 3A/50V, 100W; Power Supply Output Type Keysight Technologies
12AC5952
Power Supply Cal W/d, Prog, 3A/50V, 100W; Power Supply Output Type Keysight Technologies 12AC5952
POWER SUPPLY CAL W/D, PROG, 3A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 3A/50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:3A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5952
Product Name Power Supply Cal W/d, Prog, 3A/50V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products