Keysight Technologies,Inc. Bench Power Supply, Prog, 1Ch, 50V, 3A; Power Supply Output Type Keysight Technologies N6762A/761

Description
BENCH POWER SUPPLY, PROG, 1CH, 50V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:3A; Power Rating:100W; Plug Type:- RoHS Compliant: NA
Datasheet
Description
BENCH POWER SUPPLY, PROG, 1CH, 50V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:3A; Power Rating:100W; Plug Type:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Prog, 1Ch, 50V, 3A; Power Supply Output Type Keysight Technologies - 01P2529 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, Prog, 1Ch, 50V, 3A; Power Supply Output Type Keysight Technologies
01P2529
Bench Power Supply, Prog, 1Ch, 50V, 3A; Power Supply Output Type Keysight Technologies 01P2529
BENCH POWER SUPPLY, PROG, 1CH, 50V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:3A; Power Rating:100W; Plug Type:- RoHS Compliant: NA

BENCH POWER SUPPLY, PROG, 1CH, 50V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Min:0A; Output Current Max:3A; Power Rating:100W; Plug Type:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01P2529
Product Name Bench Power Supply, Prog, 1Ch, 50V, 3A; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 50.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2258-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details