Keysight Technologies,Inc. Power Supply, 1Ch, 50V, 1.5A, Adjustable; Output Power Max Keysight Technologies N6761A

Description
POWER SUPPLY, 1CH, 50V, 1.5A, ADJUSTABLE; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Power Supply Mounting:Rack Mount; External Depth:585.6mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 50V, 1.5A, ADJUSTABLE; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Power Supply Mounting:Rack Mount; External Depth:585.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 50V, 1.5A, Adjustable; Output Power Max Keysight Technologies - 45J0457 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 50V, 1.5A, Adjustable; Output Power Max Keysight Technologies
45J0457
Power Supply, 1Ch, 50V, 1.5A, Adjustable; Output Power Max Keysight Technologies 45J0457
POWER SUPPLY, 1CH, 50V, 1.5A, ADJUSTABLE; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Power Supply Mounting:Rack Mount; External Depth:585.6mm RoHS Compliant: Yes

POWER SUPPLY, 1CH, 50V, 1.5A, ADJUSTABLE; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Power Supply Mounting:Rack Mount; External Depth:585.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45J0457
Product Name Power Supply, 1Ch, 50V, 1.5A, Adjustable; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp350-70pfl-sk-19372 - TPS Elektronik GmbH
Specs
DC Output Power 350 watts
View Details