Keysight Technologies,Inc. Bench Power Supply, 1-Ch, 50V, 1.5A, 50W; Power Supply Output Type Keysight Technologies N6761A-REFURB

Description
BENCH POWER SUPPLY, 1-CH, 50V, 1.5A, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; Output Current Min:0A RoHS Compliant: Yes
Description
BENCH POWER SUPPLY, 1-CH, 50V, 1.5A, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; Output Current Min:0A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, 1-Ch, 50V, 1.5A, 50W; Power Supply Output Type Keysight Technologies - 94AC6436 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 1-Ch, 50V, 1.5A, 50W; Power Supply Output Type Keysight Technologies
94AC6436
Bench Power Supply, 1-Ch, 50V, 1.5A, 50W; Power Supply Output Type Keysight Technologies 94AC6436
BENCH POWER SUPPLY, 1-CH, 50V, 1.5A, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; Output Current Min:0A RoHS Compliant: Yes

BENCH POWER SUPPLY, 1-CH, 50V, 1.5A, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:1 Year; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC6436
Product Name Bench Power Supply, 1-Ch, 50V, 1.5A, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2236-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details