Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 1.5A/50V/50W; Power Supply Output Type Keysight Technologies N6761A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 1.5A/50V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 1.5A/50V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 1.5A/50V/50W; Power Supply Output Type Keysight Technologies - 12AC5949 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 1.5A/50V/50W; Power Supply Output Type Keysight Technologies
12AC5949
Power Supply Cal W/d, Prog, 1.5A/50V/50W; Power Supply Output Type Keysight Technologies 12AC5949
POWER SUPPLY CAL W/D, PROG, 1.5A/50V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 1.5A/50V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:1.5A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5949
Product Name Power Supply Cal W/d, Prog, 1.5A/50V/50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10500-20-2u-27514 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 20 amps
View Details