Keysight Technologies,Inc. Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies N6756A

Description
DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies - 76T8602 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies
76T8602
Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies 76T8602
DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

DC POWER MODULE, 60V, 17A, 500W; Output Power Max:500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; Height:6.968"; Length:16.756" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 76T8602
Product Name Dc Power Module, 60V, 17A, 500W; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details