Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 17A/60V, 500W; Power Supply Output Type Keysight Technologies N6756A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 17A/60V, 500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 17A/60V, 500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 17A/60V, 500W; Power Supply Output Type Keysight Technologies - 12AC5947 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 17A/60V, 500W; Power Supply Output Type Keysight Technologies
12AC5947
Pwr Supply Cal W/du, Prog, 17A/60V, 500W; Power Supply Output Type Keysight Technologies 12AC5947
PWR SUPPLY CAL W/DU, PROG, 17A/60V, 500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 17A/60V, 500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5947
Product Name Pwr Supply Cal W/du, Prog, 17A/60V, 500W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
AC/DC Adapters - 1176631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details