Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 17A/60V/500W; Power Supply Output Type Keysight Technologies N6756A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 17A/60V/500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 17A/60V/500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 17A/60V/500W; Power Supply Output Type Keysight Technologies - 12AC5946 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 17A/60V/500W; Power Supply Output Type Keysight Technologies
12AC5946
Power Supply Cal W/d, Prog, 17A/60V/500W; Power Supply Output Type Keysight Technologies 12AC5946
POWER SUPPLY CAL W/D, PROG, 17A/60V/500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 17A/60V/500W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:17A; Product Range:N6700 Series; No. of Outputs:1 Output; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5946
Product Name Power Supply Cal W/d, Prog, 17A/60V/500W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details