Keysight Technologies,Inc. Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies N6754A

Description
DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies - 39M6170 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies
39M6170
Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies 39M6170
DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; No. of Outputs:1 Output RoHS Compliant: Yes

DC POWER MODULE, 60V, 20A, 300W; Output Power Max:300W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:20A; Product Range:N6700 Series; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 39M6170
Product Name Dc Power Module, 60V, 20A, 300W; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details