Keysight Technologies,Inc. Power Supply, Bench, 1Ch, 10A, 50V, 100W; Power Supply Output Type Keysight Technologies N6752A-REFURB

Description
POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, 1Ch, 10A, 50V, 100W; Power Supply Output Type Keysight Technologies - 08AH2015 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 1Ch, 10A, 50V, 100W; Power Supply Output Type Keysight Technologies
08AH2015
Power Supply, Bench, 1Ch, 10A, 50V, 100W; Power Supply Output Type Keysight Technologies 08AH2015
POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 08AH2015
Product Name Power Supply, Bench, 1Ch, 10A, 50V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10200-70-3u-27657 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details