Keysight Technologies,Inc. Demo Keysight Technologies N6752A-DEMO

Description
DEMO: POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DEMO: POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Demo Keysight Technologies - 99AC0432 - Newark, An Avnet Company
Chicago, IL, United States
Demo Keysight Technologies
99AC0432
Demo Keysight Technologies 99AC0432
DEMO: POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DEMO: POWER SUPPLY, BENCH, 1CH, 10A, 50V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99AC0432
Product Name Demo Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6847-ea-pu-10920-250-6u-60000w-32066 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - ARA10015S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details