Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 10A/50V/100W; Power Supply Output Type Keysight Technologies N6752A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 10A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 10A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 10A/50V/100W; Power Supply Output Type Keysight Technologies - 12AC5943 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 10A/50V/100W; Power Supply Output Type Keysight Technologies
12AC5943
Power Supply Cal W/d, Prog, 10A/50V/100W; Power Supply Output Type Keysight Technologies 12AC5943
POWER SUPPLY CAL W/D, PROG, 10A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 10A/50V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5943
Product Name Power Supply Cal W/d, Prog, 10A/50V/100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details