DC POWER MODULE, 50V, 5A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:5A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 56J9893 |
| Product Name | Dc Power Module, 50V, 5A, 50W; Output Power Max Keysight Technologies |
| Form Factor | Rack Mount |