Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 50V, 50W; Power Supply Output Type Keysight Technologies N6751A CAL

Description
CAL POWER SUPPLY, PROG, 5A, 50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 50V, 50W; Power Supply Output Type Keysight Technologies - 12AC5939 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 50V, 50W; Power Supply Output Type Keysight Technologies
12AC5939
Cal Power Supply, Prog, 5A, 50V, 50W; Power Supply Output Type Keysight Technologies 12AC5939
CAL POWER SUPPLY, PROG, 5A, 50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5939
Product Name Cal Power Supply, Prog, 5A, 50V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10360-120-3u-27649 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
1U Switching Regulated Power Supplies, Benchtop -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details