POWER SUPPLY CAL W/D, PROG, 5A, 50V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:50V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 12AC5940 |
| Product Name | Power Supply Cal W/d, Prog, 5A, 50V, 50W; Power Supply Output Type Keysight Technologies |
| DC Output Voltage | 0.0 to 50.0 volts |