Keysight Technologies,Inc. Dc Power Module, 100V, 1A, 100W; Output Power Max Keysight Technologies N6746B

Description
DC POWER MODULE, 100V, 1A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 100V, 1A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 100V, 1A, 100W; Output Power Max Keysight Technologies - 56J9892 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 100V, 1A, 100W; Output Power Max Keysight Technologies
56J9892
Dc Power Module, 100V, 1A, 100W; Output Power Max Keysight Technologies 56J9892
DC POWER MODULE, 100V, 1A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 100V, 1A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9892
Product Name Dc Power Module, 100V, 1A, 100W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 5699959-31 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details