Keysight Technologies,Inc. Power Supply, Cal, Prog, 1A, 100V, 100W; Power Supply Output Type Keysight Technologies N6746B CAL

Description
POWER SUPPLY, CAL, PROG, 1A, 100V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, CAL, PROG, 1A, 100V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Cal, Prog, 1A, 100V, 100W; Power Supply Output Type Keysight Technologies - 42AC0467 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Cal, Prog, 1A, 100V, 100W; Power Supply Output Type Keysight Technologies
42AC0467
Power Supply, Cal, Prog, 1A, 100V, 100W; Power Supply Output Type Keysight Technologies 42AC0467
POWER SUPPLY, CAL, PROG, 1A, 100V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY, CAL, PROG, 1A, 100V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0467
Product Name Power Supply, Cal, Prog, 1A, 100V, 100W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp120-aaan3-21181 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details