Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 1A, 100V; Power Supply Output Type Keysight Technologies N6746B CAL D

Description
POWER SUPPLY CAL W/D, PROG, 1A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 1A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 1A, 100V; Power Supply Output Type Keysight Technologies - 16AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 1A, 100V; Power Supply Output Type Keysight Technologies
16AC8782
Power Supply Cal W/d, Prog, 1A, 100V; Power Supply Output Type Keysight Technologies 16AC8782
POWER SUPPLY CAL W/D, PROG, 1A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 1A, 100V; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:1A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16AC8782
Product Name Power Supply Cal W/d, Prog, 1A, 100V; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1462-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details