Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 1.6A/60V, 100W; Power Supply Output Type Keysight Technologies N6745B CAL D

Description
PWR SUPPLY CAL W/D, PROG, 1.6A/60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 1.6A/60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 1.6A/60V, 100W; Power Supply Output Type Keysight Technologies - 12AC5937 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 1.6A/60V, 100W; Power Supply Output Type Keysight Technologies
12AC5937
Pwr Supply Cal W/d, Prog, 1.6A/60V, 100W; Power Supply Output Type Keysight Technologies 12AC5937
PWR SUPPLY CAL W/D, PROG, 1.6A/60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 1.6A/60V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:1.6A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5937
Product Name Pwr Supply Cal W/d, Prog, 1.6A/60V, 100W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details