Keysight Technologies,Inc. Dc Power Module, 35V, 3A, 100W; Output Power Max Keysight Technologies N6744B

Description
DC POWER MODULE, 35V, 3A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 35V, 3A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 35V, 3A, 100W; Output Power Max Keysight Technologies - 56J9890 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 35V, 3A, 100W; Output Power Max Keysight Technologies
56J9890
Dc Power Module, 35V, 3A, 100W; Output Power Max Keysight Technologies 56J9890
DC POWER MODULE, 35V, 3A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 35V, 3A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9890
Product Name Dc Power Module, 35V, 3A, 100W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-11500-30-3u-27463 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 30 amps
View Details