Keysight Technologies,Inc. Cal Power Supply, Prog, 3A, 35V, 105W; Power Supply Output Type Keysight Technologies N6744B CAL

Description
CAL POWER SUPPLY, PROG, 3A, 35V, 105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 3A, 35V, 105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 3A, 35V, 105W; Power Supply Output Type Keysight Technologies - 12AC5933 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 3A, 35V, 105W; Power Supply Output Type Keysight Technologies
12AC5933
Cal Power Supply, Prog, 3A, 35V, 105W; Power Supply Output Type Keysight Technologies 12AC5933
CAL POWER SUPPLY, PROG, 3A, 35V, 105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 3A, 35V, 105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5933
Product Name Cal Power Supply, Prog, 3A, 35V, 105W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6952-ea-bt-21500-60-4u-32171 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details