Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 3A/35V/105W; Power Supply Output Type Keysight Technologies N6744B CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 3A/35V/105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 3A/35V/105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 3A/35V/105W; Power Supply Output Type Keysight Technologies - 12AC5935 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 3A/35V/105W; Power Supply Output Type Keysight Technologies
12AC5935
Power Supply Cal W/du, Prog, 3A/35V/105W; Power Supply Output Type Keysight Technologies 12AC5935
POWER SUPPLY CAL W/DU, PROG, 3A/35V/105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 3A/35V/105W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:3A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5935
Product Name Power Supply Cal W/du, Prog, 3A/35V/105W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227736 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details