Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 5A/20V, 100W; Power Supply Output Type Keysight Technologies N6743B CAL D

Description
POWER SUPPLY CAL W/D, PROG, 5A/20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 5A/20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 5A/20V, 100W; Power Supply Output Type Keysight Technologies - 12AC5931 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 5A/20V, 100W; Power Supply Output Type Keysight Technologies
12AC5931
Power Supply Cal W/d, Prog, 5A/20V, 100W; Power Supply Output Type Keysight Technologies 12AC5931
POWER SUPPLY CAL W/D, PROG, 5A/20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 5A/20V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5931
Product Name Power Supply Cal W/d, Prog, 5A/20V, 100W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10360-30-2u-27243 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details