Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 8V, 100W; Power Supply Output Type Keysight Technologies N6742B CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 8V, 100W; Power Supply Output Type Keysight Technologies - 12AC5929 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 8V, 100W; Power Supply Output Type Keysight Technologies
12AC5929
Pwr Supply Cal W/du, Prog, 8V, 100W; Power Supply Output Type Keysight Technologies 12AC5929
PWR SUPPLY CAL W/DU, PROG, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5929
Product Name Pwr Supply Cal W/du, Prog, 8V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea7004-ea-el-9200-70-b-3u-t-19-3he-32223 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details