Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 12.5A/8V, 100W; Power Supply Output Type Keysight Technologies N6742B CAL D

Description
PWR SUPPLY CAL W/D, PROG, 12.5A/8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 12.5A/8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 12.5A/8V, 100W; Power Supply Output Type Keysight Technologies - 12AC5928 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 12.5A/8V, 100W; Power Supply Output Type Keysight Technologies
12AC5928
Pwr Supply Cal W/d, Prog, 12.5A/8V, 100W; Power Supply Output Type Keysight Technologies 12AC5928
PWR SUPPLY CAL W/D, PROG, 12.5A/8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 12.5A/8V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:12.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5928
Product Name Pwr Supply Cal W/d, Prog, 12.5A/8V, 100W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227712 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details