Keysight Technologies,Inc. Dc Power Module, 5V, 20A, 100W; Output Power Max Keysight Technologies N6741B

Description
DC POWER MODULE, 5V, 20A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 5V, 20A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 5V, 20A, 100W; Output Power Max Keysight Technologies - 56J9887 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 5V, 20A, 100W; Output Power Max Keysight Technologies
56J9887
Dc Power Module, 5V, 20A, 100W; Output Power Max Keysight Technologies 56J9887
DC POWER MODULE, 5V, 20A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 5V, 20A, 100W; Output Power Max:100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9887
Product Name Dc Power Module, 5V, 20A, 100W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details