Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 20A/5V/100W; Power Supply Output Type Keysight Technologies N6741B CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 20A/5V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 20A/5V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 20A/5V/100W; Power Supply Output Type Keysight Technologies - 12AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 20A/5V/100W; Power Supply Output Type Keysight Technologies
12AC5926
Power Supply Cal W/du, Prog, 20A/5V/100W; Power Supply Output Type Keysight Technologies 12AC5926
POWER SUPPLY CAL W/DU, PROG, 20A/5V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 20A/5V/100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5926
Product Name Power Supply Cal W/du, Prog, 20A/5V/100W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 2501EL/2301EL - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details