Keysight Technologies,Inc. Cal Power Supply, Prog, 0.5A, 100V, 50W; Power Supply Output Type Keysight Technologies N6736B CAL

Description
CAL POWER SUPPLY, PROG, 0.5A, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 0.5A, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 0.5A, 100V, 50W; Power Supply Output Type Keysight Technologies - 12AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 0.5A, 100V, 50W; Power Supply Output Type Keysight Technologies
12AC5921
Cal Power Supply, Prog, 0.5A, 100V, 50W; Power Supply Output Type Keysight Technologies 12AC5921
CAL POWER SUPPLY, PROG, 0.5A, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 0.5A, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5921
Product Name Cal Power Supply, Prog, 0.5A, 100V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details