Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 100V, 50W; Power Supply Output Type Keysight Technologies N6736B CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 100V, 50W; Power Supply Output Type Keysight Technologies - 12AC5923 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 100V, 50W; Power Supply Output Type Keysight Technologies
12AC5923
Pwr Supply Cal W/du, Prog, 100V, 50W; Power Supply Output Type Keysight Technologies 12AC5923
PWR SUPPLY CAL W/DU, PROG, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5923
Product Name Pwr Supply Cal W/du, Prog, 100V, 50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details