Keysight Technologies,Inc. Cal Power Supply, Prog, 0.8A, 60V, 50W; Power Supply Output Type Keysight Technologies N6735B CAL

Description
CAL POWER SUPPLY, PROG, 0.8A, 60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 0.8A, 60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 0.8A, 60V, 50W; Power Supply Output Type Keysight Technologies - 12AC5918 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 0.8A, 60V, 50W; Power Supply Output Type Keysight Technologies
12AC5918
Cal Power Supply, Prog, 0.8A, 60V, 50W; Power Supply Output Type Keysight Technologies 12AC5918
CAL POWER SUPPLY, PROG, 0.8A, 60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 0.8A, 60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5918
Product Name Cal Power Supply, Prog, 0.8A, 60V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR20-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details