Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 0.8A/60V, 50W; Power Supply Output Type Keysight Technologies N6735B CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 0.8A/60V, 50W; Power Supply Output Type Keysight Technologies - 12AC5920 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 0.8A/60V, 50W; Power Supply Output Type Keysight Technologies
12AC5920
Pwr Supply Cal W/du, Prog, 0.8A/60V, 50W; Power Supply Output Type Keysight Technologies 12AC5920
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5920
Product Name Pwr Supply Cal W/du, Prog, 0.8A/60V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC AC Wall Power Adapters - WAU090-1200T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details