Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 0.8A/60V/50W; Power Supply Output Type Keysight Technologies N6735B CAL D

Description
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 0.8A/60V/50W; Power Supply Output Type Keysight Technologies - 12AC5919 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 0.8A/60V/50W; Power Supply Output Type Keysight Technologies
12AC5919
Power Supply Cal W/d, Prog, 0.8A/60V/50W; Power Supply Output Type Keysight Technologies 12AC5919
POWER SUPPLY CAL W/D, PROG, 0.8A/60V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 0.8A/60V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5919
Product Name Power Supply Cal W/d, Prog, 0.8A/60V/50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 114080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers