Keysight Technologies,Inc. Cal Power Supply, Prog, 1.5A, 35V, 52.5W; Power Supply Output Type Keysight Technologies N6734B CAL

Description
CAL POWER SUPPLY, PROG, 1.5A, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 1.5A, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 1.5A, 35V, 52.5W; Power Supply Output Type Keysight Technologies - 12AC5915 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 1.5A, 35V, 52.5W; Power Supply Output Type Keysight Technologies
12AC5915
Cal Power Supply, Prog, 1.5A, 35V, 52.5W; Power Supply Output Type Keysight Technologies 12AC5915
CAL POWER SUPPLY, PROG, 1.5A, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 1.5A, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5915
Product Name Cal Power Supply, Prog, 1.5A, 35V, 52.5W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227694 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details