Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 2.5A/20V, 50W; Power Supply Output Type Keysight Technologies N6733B CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 2.5A/20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 2.5A/20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 2.5A/20V, 50W; Power Supply Output Type Keysight Technologies - 12AC5914 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 2.5A/20V, 50W; Power Supply Output Type Keysight Technologies
12AC5914
Pwr Supply Cal W/du, Prog, 2.5A/20V, 50W; Power Supply Output Type Keysight Technologies 12AC5914
PWR SUPPLY CAL W/DU, PROG, 2.5A/20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 2.5A/20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5914
Product Name Pwr Supply Cal W/du, Prog, 2.5A/20V, 50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 32289142 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details