Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 2.5A/20V/50W; Power Supply Output Type Keysight Technologies N6733B CAL D

Description
POWER SUPPLY CAL W/D, PROG, 2.5A/20V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 2.5A/20V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 2.5A/20V/50W; Power Supply Output Type Keysight Technologies - 12AC5913 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 2.5A/20V/50W; Power Supply Output Type Keysight Technologies
12AC5913
Power Supply Cal W/d, Prog, 2.5A/20V/50W; Power Supply Output Type Keysight Technologies 12AC5913
POWER SUPPLY CAL W/D, PROG, 2.5A/20V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 2.5A/20V/50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Output Current Min:0ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5913
Product Name Power Supply Cal W/d, Prog, 2.5A/20V/50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227641 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details