Keysight Technologies,Inc. Dc Power Module, 5V, 10A, 50W; Output Power Max Keysight Technologies N6731B

Description
DC POWER MODULE, 5V, 10A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 5V, 10A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 5V, 10A, 50W; Output Power Max Keysight Technologies - 56J9881 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 5V, 10A, 50W; Output Power Max Keysight Technologies
56J9881
Dc Power Module, 5V, 10A, 50W; Output Power Max Keysight Technologies 56J9881
DC POWER MODULE, 5V, 10A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 5V, 10A, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9881
Product Name Dc Power Module, 5V, 10A, 50W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10060-510-3u-27456 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Power Supply - 116599824 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details