Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 10A/5V, 50W; Power Supply Output Type Keysight Technologies N6731B CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 10A/5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 10A/5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 10A/5V, 50W; Power Supply Output Type Keysight Technologies - 12AC5908 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 10A/5V, 50W; Power Supply Output Type Keysight Technologies
12AC5908
Power Supply Cal W/du, Prog, 10A/5V, 50W; Power Supply Output Type Keysight Technologies 12AC5908
POWER SUPPLY CAL W/DU, PROG, 10A/5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 10A/5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5908
Product Name Power Supply Cal W/du, Prog, 10A/5V, 50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB12012S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 402S-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details