Keysight Technologies,Inc. Modular Power System, Programmable, 1.2Kw; Power Supply Output Type Keysight Technologies N6712A

Description
MODULAR POWER SYSTEM, PROGRAMMABLE, 1.2KW; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Input Voltage:100V AC to 240V AC; Power Rating:1.2kW RoHS Compliant: NA
Datasheet
Description
MODULAR POWER SYSTEM, PROGRAMMABLE, 1.2KW; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Input Voltage:100V AC to 240V AC; Power Rating:1.2kW RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Power System, Programmable, 1.2Kw; Power Supply Output Type Keysight Technologies - 99K4066 - Newark, An Avnet Company
Chicago, IL, United States
Modular Power System, Programmable, 1.2Kw; Power Supply Output Type Keysight Technologies
99K4066
Modular Power System, Programmable, 1.2Kw; Power Supply Output Type Keysight Technologies 99K4066
MODULAR POWER SYSTEM, PROGRAMMABLE, 1.2KW; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Input Voltage:100V AC to 240V AC; Power Rating:1.2kW RoHS Compliant: NA

MODULAR POWER SYSTEM, PROGRAMMABLE, 1.2KW; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Input Voltage:100V AC to 240V AC; Power Rating:1.2kW RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99K4066
Product Name Modular Power System, Programmable, 1.2Kw; Power Supply Output Type Keysight Technologies
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL40-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details