Keysight Technologies,Inc. Dc Power Analyzer Mainframe, 4Ch, 600W; Power Supply Output Type Keysight Technologies N6705C-DEMO

Description
DC POWER ANALYZER MAINFRAME, 4CH, 600W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes
Description
DC POWER ANALYZER MAINFRAME, 4CH, 600W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Analyzer Mainframe, 4Ch, 600W; Power Supply Output Type Keysight Technologies - 99AC0431 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Analyzer Mainframe, 4Ch, 600W; Power Supply Output Type Keysight Technologies
99AC0431
Dc Power Analyzer Mainframe, 4Ch, 600W; Power Supply Output Type Keysight Technologies 99AC0431
DC POWER ANALYZER MAINFRAME, 4CH, 600W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes

DC POWER ANALYZER MAINFRAME, 4CH, 600W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99AC0431
Product Name Dc Power Analyzer Mainframe, 4Ch, 600W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2205-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5161X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details