Keysight Technologies,Inc. Power Supply, Bench, 16.5V, 400W; Output Power Max Keysight Technologies N6700B-GSA

Description
POWER SUPPLY, BENCH, 16.5V, 400W; Output Power Max:400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Accessory Type:Mainframe; Drop Ship:Yes RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, BENCH, 16.5V, 400W; Output Power Max:400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Accessory Type:Mainframe; Drop Ship:Yes RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, 16.5V, 400W; Output Power Max Keysight Technologies - 69W0176 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 16.5V, 400W; Output Power Max Keysight Technologies
69W0176
Power Supply, Bench, 16.5V, 400W; Output Power Max Keysight Technologies 69W0176
POWER SUPPLY, BENCH, 16.5V, 400W; Output Power Max:400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Accessory Type:Mainframe; Drop Ship:Yes RoHS Compliant: NA

POWER SUPPLY, BENCH, 16.5V, 400W; Output Power Max:400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Accessory Type:Mainframe; Drop Ship:Yes RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69W0176
Product Name Power Supply, Bench, 16.5V, 400W; Output Power Max Keysight Technologies
DC Output Power 400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details