Keysight Technologies,Inc. Dc Power Supply, Adjustable, 600V, 1.56Kw; Output Power Max Keysight Technologies N5772A

Description
DC POWER SUPPLY, ADJUSTABLE, 600V, 1.56KW; Output Power Max:1560W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:2.6A; Product Range:N5700 Series; Height:43.6mm; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 600V, 1.56KW; Output Power Max:1560W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:2.6A; Product Range:N5700 Series; Height:43.6mm; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 600V, 1.56Kw; Output Power Max Keysight Technologies - 56J9878 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 600V, 1.56Kw; Output Power Max Keysight Technologies
56J9878
Dc Power Supply, Adjustable, 600V, 1.56Kw; Output Power Max Keysight Technologies 56J9878
DC POWER SUPPLY, ADJUSTABLE, 600V, 1.56KW; Output Power Max:1560W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:2.6A; Product Range:N5700 Series; Height:43.6mm; Plug Type:US RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 600V, 1.56KW; Output Power Max:1560W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Max:2.6A; Product Range:N5700 Series; Height:43.6mm; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9878
Product Name Dc Power Supply, Adjustable, 600V, 1.56Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details