Keysight Technologies,Inc. Cal Power Supply, Prog, 2.6A/600V/1.56Kw; No. Of Outputs Keysight Technologies N5772A CAL

Description
CAL POWER SUPPLY, PROG, 2.6A/600V/1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.56kW RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 2.6A/600V/1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.56kW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 2.6A/600V/1.56Kw; No. Of Outputs Keysight Technologies - 12AC5903 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 2.6A/600V/1.56Kw; No. Of Outputs Keysight Technologies
12AC5903
Cal Power Supply, Prog, 2.6A/600V/1.56Kw; No. Of Outputs Keysight Technologies 12AC5903
CAL POWER SUPPLY, PROG, 2.6A/600V/1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.56kW RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 2.6A/600V/1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:1.56kW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5903
Product Name Cal Power Supply, Prog, 2.6A/600V/1.56Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6964-ea-bt-20010-400-triple-4u-32183 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 400 amps
View Details