Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies N5772A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies - 12AC5905 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies
12AC5905
Pwr Supply Cal W/du, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies 12AC5905
PWR SUPPLY CAL W/DU, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5905
Product Name Pwr Supply Cal W/du, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
100W Enclosed Frame Power Supply w/ PFC, Single Output - QGKF-100 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
Features Power Factor Correction
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers