Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies N5772A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies - 12AC5904 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies
12AC5904
Pwr Supply Cal W/d, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies 12AC5904
PWR SUPPLY CAL W/D, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 600V, 1.56KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.6A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5904
Product Name Pwr Supply Cal W/d, Prog, 600V, 1.56Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 30549403 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details