Keysight Technologies,Inc. Power Supply, 1Ch, 300V, 5A, Adjustable; Output Power Max Keysight Technologies N5771A

Description
POWER SUPPLY, 1CH, 300V, 5A, ADJUSTABLE; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 300V, 5A, ADJUSTABLE; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 300V, 5A, Adjustable; Output Power Max Keysight Technologies - 56J9877 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 300V, 5A, Adjustable; Output Power Max Keysight Technologies
56J9877
Power Supply, 1Ch, 300V, 5A, Adjustable; Output Power Max Keysight Technologies 56J9877
POWER SUPPLY, 1CH, 300V, 5A, ADJUSTABLE; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

POWER SUPPLY, 1CH, 300V, 5A, ADJUSTABLE; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:300V; Output Current Max:5A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9877
Product Name Power Supply, 1Ch, 300V, 5A, Adjustable; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 17736172 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details