Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 300V, 1.5Kw; No. Of Outputs Keysight Technologies N5771A CAL

Description
CAL POWER SUPPLY, PROG, 5A, 300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300VRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 300V, 1.5Kw; No. Of Outputs Keysight Technologies - 42AC0466 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 300V, 1.5Kw; No. Of Outputs Keysight Technologies
42AC0466
Cal Power Supply, Prog, 5A, 300V, 1.5Kw; No. Of Outputs Keysight Technologies 42AC0466
CAL POWER SUPPLY, PROG, 5A, 300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300VRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0466
Product Name Cal Power Supply, Prog, 5A, 300V, 1.5Kw; No. Of Outputs Keysight Technologies
DC Output Voltage ? to 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details