Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 5A/300V, 1.5Kw; No. Of Outputs Keysight Technologies N5771A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 5A/300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 5A/300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 5A/300V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5901 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 5A/300V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5901
Pwr Supply Cal W/d, Prog, 5A/300V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5901
PWR SUPPLY CAL W/D, PROG, 5A/300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 5A/300V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5901
Product Name Pwr Supply Cal W/d, Prog, 5A/300V, 1.5Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AHE2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 203S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers