Keysight Technologies,Inc. Cal Power Supply, Prog, 10A, 150V, 1.5Kw; No. Of Outputs Keysight Technologies N5770A CAL

Description
CAL POWER SUPPLY, PROG, 10A, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 10A, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 10A, 150V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5898 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 10A, 150V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5898
Cal Power Supply, Prog, 10A, 150V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5898
CAL POWER SUPPLY, PROG, 10A, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 10A, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5898
Product Name Cal Power Supply, Prog, 10A, 150V, 1.5Kw; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XTR40-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 850 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2193-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers